Manufacturer: EPCOS (TDK)
Win Source Part Number: 912613-B72580E1140S2
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72580E1140S262-ND, 495-7486-2, 495-7486-1, CT1812S14BAUTOG, CT1812S14BAUTOG-ND, 495-7486-6
VARISTOR, MULTILAYER, 18VDC, 1812; Voltage Rating VAC:14V; Voltage Rating V DC:16V; Product Range:MLV E Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 24.5V 800A 1812
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912613-B72580E1140S262 | 61W8808 | B72580E1140S262 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580E1140S262 | Varistor, Multilayer, 18Vdc, 1812; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |