Win Source Part Number: 1338191-B72580E0350K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: Automotive, AEC-Q200, E
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 1200 pF @ 1 kHz
Varistor Voltage (Min): 50.4 V
Varistor Voltage (Typ): 56 V
Varistor Voltage (Max): 61.6 V
Current - Surge: 500 A
Maximum AC Volts: 35 V
Maximum DC Volts: 45 V
Energy: 4J
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
VARISTOR 56V 500A 1812
VARISTOR, MULTILAYER, 45VDC, 1812; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:MLV E Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 56V 500A 1812
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1338191-B72580E0350K062 | B72580E0350K062 | 61W8807 | B72580E0350K062 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 45Vdc, 1812; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | 1812 (4532 Metric) | Surface Mount |