Win Source Part Number: 1377950-B72580E0250K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: Automotive, AEC-Q200, E
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 2500 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Varistor Voltage (Min): 35.1 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 42.9 V
Current - Surge: 800 A
Energy: 3.7J
VARISTOR, MULTILAYER, 31VDC, 1812; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:MLV E Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 39V 800A 1812
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1377950-B72580E0250K062 | 61W8805 | B72580E0250K062 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 31Vdc, 1812; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1812 (4532 Metric) | Surface Mount |