Manufacturer: EPCOS (TDK)
Win Source Part Number: 863165-B72580E0200K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CT1812K20G, B72580E0200K062-ND, B72580E200K62, B72580E 200K 62, 495-76465-1, 495-76465-2, B72580E200K62-ND
VARISTOR 33V 800A 1812
VARISTOR, MLV, AEC-Q200, 54V, 1812 ROHS COMPLIANT: YES
VARISTOR 33V 800A 1812
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 863165-B72580E0200K062 | B72580E0200K062 | 81AH8831 | B72580E0200K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580E0200K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, Aec-Q200, 54V, 1812 Rohs Compliant Epcos | Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |