TVS-DIODE; Clamping Voltage Vc Max:46V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:82pF; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
VARISTOR 16V 20A 1003
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64R5782 | B72570D0120A060 |
| Product Name | Tvs-Diode; Clamping Voltage Vc Max Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |