Manufacturer: EPCOS (TDK)
Win Source Part Number: 912612-B72542V6600K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 100 V 4.5 kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 600
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8533.40.4000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912612-B72542V6600K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72542V6600K062 |
| Tj | -55 to 125 C (-67 to 257 F) |