EPCOS AG TVS - TVS - Varistors, MOVs - B72542V6500K062 B72542V6500K062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912610-B72542V6500K0 62 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Varistor Circuit Surface Mount, MLCV 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72542V6500K062-ND, B72542V6500K62, 495-76131-1, CN2220K50E2GK2-ND, CN2220K50E2GK2, B72542V6500K62-ND, B72542V6500K 62, 495-76131-6, 495-76131-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912610-B72542V6500K0 62 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Varistor Circuit Surface Mount, MLCV 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72542V6500K062-ND, B72542V6500K62, 495-76131-1, CN2220K50E2GK2-ND, CN2220K50E2GK2, B72542V6500K62-ND, B72542V6500K 62, 495-76131-6, 495-76131-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72542V6500K062 - 912610-B72542V6500K062 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72542V6500K062
912610-B72542V6500K062
TVS - TVS - Varistors, MOVs - B72542V6500K062 912610-B72542V6500K062
Manufacturer: EPCOS (TDK) Win Source Part Number: 912610-B72542V6500K0 62 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Varistor Circuit Surface Mount, MLCV 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCV Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72542V6500K062-ND, B72542V6500K62, 495-76131-1, CN2220K50E2GK2-ND, CN2220K50E2GK2, B72542V6500K62-ND, B72542V6500K 62, 495-76131-6, 495-76131-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912610-B72542V6500K062
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72542V6500K062-ND, B72542V6500K62, 495-76131-1, CN2220K50E2GK2-ND, CN2220K50E2GK2, B72542V6500K62-ND, B72542V6500K 62, 495-76131-6, 495-76131-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72542V6500K062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72542V6500K062
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72542V6500K062
VARISTOR 82V 4.5KA 2220

VARISTOR 82V 4.5KA 2220

Supplier's Site
Varistor, Mlv, 2220, 135V Rohs Compliant Epcos - 29AJ4353 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 2220, 135V Rohs Compliant Epcos
29AJ4353
Varistor, Mlv, 2220, 135V Rohs Compliant Epcos 29AJ4353
VARISTOR, MLV, 2220, 135V ROHS COMPLIANT: YES

VARISTOR, MLV, 2220, 135V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 912610-B72542V6500K062 B72542V6500K062 29AJ4353
Product Name TVS - TVS - Varistors, MOVs - B72542V6500K062 Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mlv, 2220, 135V Rohs Compliant Epcos
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data