Win Source Part Number: 978782-B72542V6300K0
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Surge Protection
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 600
Capacitance @ Frequency: 10000 pF @ 1 MHz
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 6 kA
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 15J
Mounting Type: Surface Mount, MLCV
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72542V6300K 62,CN2220K30E2GK2,B7
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 978782-B72542V6300K062 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 2220 (5750 Metric) |