Manufacturer: EPCOS (TDK)
Win Source Part Number: 915651-B72542V3140S5
Series: Automotive, AEC-Q200
Features: Varistor Circuit Surface Mount 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CN2220S14EAUTOE2G2K2
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 915651-B72542V3140S572 |
| Product Name | TVS - TVS - Varistors, MOVs - B72542V3140S572 |