Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000090-B72542V300K6
Packaging: Tape & Reel (TR)
Length: 5.7 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Capacitance: 4 nF
Clamping Voltage: 77 V
Voltage Tolerance: 10 %
Energy: 12 J
Clamping Current: 10 A
Varistor Voltage: 47 V
Categories: TVS - Varistors,MOVs
Case / Package: 2220
Alternative Parts (Cross-Reference): B72540E0300K062; B72540V0300K062; VC15MA0340KBA; VJ15MA0340KBA; B72540V300K62; MOV-14D390KB72542V 300K 62;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 38 V
Max Surge Current: 1.2 kA
Max Varistor Voltage: 51.7 V
Min Varistor Voltage: 42.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000090-B72542V300K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72542V300K62 |
| RoHS Compliant | RoHS |
| Package | 2220 |
| VC | 77 volts |