Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001745-B72540V140K6
Packaging: Tape & Reel (TR)
Length: 5.7 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Clamping Voltage: 38 V
Height: 2.5 mm
Material: Metal
Voltage Tolerance: 10 %
Energy: 5.8 J
Clamping Current: 10 A
Varistor Voltage: 22 V
Categories: TVS - Varistors,MOVs
Case / Package: 2220
Alternative Parts (Cross-Reference): B72542V1140S262; B72540V1140S262; MOV-14D220K; B72542V3140S272; VC15MA0160KBA; V07E14PB72540V 140K 62; CN2220K 14G; CN2220K14G;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 14 V
Max Voltage Rating (DC): 18 V
Voltage Rating (DC): 18 V
Max Surge Current: 1.2 kA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1001745-B72540V140K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72540V140K62 |
| RoHS Compliant | RoHS |
| Package | 2220 |
| VC | 38 volts |