Manufacturer: EPCOS (TDK)
Win Source Part Number: 845702-B72540V1140S2
Series: Automotive, AEC-Q200
Features: 22 V 1.2 kA Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CN2220S14BAUTOG, 495-1461-2, 495-1461-6, 495-1461-1
VARISTOR 22V 1.2KA 2220
VARISTOR 22V 1.2KA 2220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 845702-B72540V1140S262 | B72540V1140S262 | B72540V1140S262 |
| Product Name | TVS - TVS - Varistors, MOVs - B72540V1140S262 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Surface Mount, MLCV |