Manufacturer: EPCOS (TDK)
Win Source Part Number: 771649-B72540V0500K0
Packaging: Reel package
Package: 2220 (5750 Metric)
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Family Name: CN
Varistor Voltage (Typ): 82V
Current - Surge: 800A
Maximum AC Volts: 50VAC
Maximum DC Volts: 65VDC
Energy: 5.6J
Categories: Circuit Protection
Varistor Voltage (Minimum): 73.8V
Varistor Voltage (Maximum): 90.2V
Alternative Parts (Cross-Reference): ZV 50 K 2220 801 R1; ZV 50 K 2220 801 R0; AMCV-2220H-650-T; ZV 50 K 2220 801 Ni R1;
Introduction Date: June 17, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
VARISTOR 82V 800A 2220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 771649-B72540V0500K062 | B72540V0500K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72540V0500K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 800 amps |