Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021663-B72540V0350K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 2500pF @ 1kHz
Varistor Voltage (Min): 50.4V
Varistor Voltage (Typ): 56V
Varistor Voltage (Max): 61.6V
Current - Surge: 1kA
Maximum AC Volts: 35VAC
Maximum DC Volts: 45VDC
Energy: 7.7J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 2220 (5750 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
VARISTOR 56V 1KA 2220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021663-B72540V0350K062 | B72540V0350K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72540V0350K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 1000 amps |