VARISTOR 47V 1.2KA 2220
TRANSIENT VOLTAGE, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72540V0300K062 | 64R5781 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Transient Voltage, 77V, 2220; Voltage Rating Vac Epcos |
| Package | Surface Mount, MLCV |