Manufacturer: EPCOS (TDK)
Win Source Part Number: 863164-B72540V0250K0
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 39 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount, MLCV
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72540V250K62, 495-7115-2, B72540V 250K 62, CN2220K25G-ND, 495-7115-6, CN2220K25G, 495-7115-1
VARISTOR 39V 1.2KA 2220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 863164-B72540V0250K062 | B72540V0250K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72540V0250K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |