EPCOS AG TVS - TVS - Varistors, MOVs - B72540V0200K062 B72540V0200K062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 849798-B72540V0200K0 62 Features: 33 V 1.2 kA Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72540V200K62, CN2220K20G-ND, CN2220K20G, B72540V0200K062-ND, 495-76123-6, B72540V 200K 62, 495-76123-1, 495-76123-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 849798-B72540V0200K0 62 Features: 33 V 1.2 kA Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72540V200K62, CN2220K20G-ND, CN2220K20G, B72540V0200K062-ND, 495-76123-6, B72540V 200K 62, 495-76123-1, 495-76123-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72540V0200K062 - 849798-B72540V0200K062 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72540V0200K062
849798-B72540V0200K062
TVS - TVS - Varistors, MOVs - B72540V0200K062 849798-B72540V0200K062
Manufacturer: EPCOS (TDK) Win Source Part Number: 849798-B72540V0200K0 62 Features: 33 V 1.2 kA Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72540V200K62, CN2220K20G-ND, CN2220K20G, B72540V0200K062-ND, 495-76123-6, B72540V 200K 62, 495-76123-1, 495-76123-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 849798-B72540V0200K062
Features: 33 V 1.2 kA Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72540V200K62, CN2220K20G-ND, CN2220K20G, B72540V0200K062-ND, 495-76123-6, B72540V 200K 62, 495-76123-1, 495-76123-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72540V0200K062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72540V0200K062
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72540V0200K062
VARISTOR 33V 1.2KA 2220

VARISTOR 33V 1.2KA 2220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 849798-B72540V0200K062 B72540V0200K062
Product Name TVS - TVS - Varistors, MOVs - B72540V0200K062 Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Surface Mount, MLCV
Unlock Full Specs
to access all available technical data