Win Source Part Number: 1047883-B72540T6500S
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 8800 pF @ 1 kHz
Varistor Voltage (Min): 70.99 V
Varistor Voltage (Typ): 77.5 V
Varistor Voltage (Max): 84.01 V
Current - Surge: 4.5 kA
Maximum AC Volts: 50 V
Maximum DC Volts: 63 V
Energy: 15J
Mounting Type: Surface Mount, MLCV
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-76997-1,495-7699
VARISTOR, MLV, 115V, 2220 ROHS COMPLIANT: YES
VARISTOR 77.5V 4.5KA 2220
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047883-B72540T6500S162 | 69AH6877 | B72540T6500S162 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mlv, 115V, 2220 Rohs Compliant Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 2220 (5750 Metric) | Surface Mount, MLCV |