Win Source Part Number: 1355560-B72540T6500K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: Surge Protection
Package: Tape & Reel
Product Status: Active
Package / Case: 2220 (5750 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 3000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 50 V
Maximum DC Volts: 65 V
Varistor Voltage (Min): 73.8 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90.2 V
Current - Surge: 4.5 kA
Energy: 15J
VARISTOR 82V 4.5KA 2220
VARISTOR, MLV, 135V, 2220 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1355560-B72540T6500K062 | B72540T6500K062 | 81AH8828 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 135V, 2220 Rohs Compliant Epcos |
| Package | 2220 (5750 Metric) | Surface Mount |