Manufacturer: EPCOS (TDK)
Win Source Part Number: 912605-B72540T0300K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-7483-6, B72540T 300K 62, 495-7483-2, 495-7483-1, B72540T 300K 62V 9, B72540T300K62, B72540T300K62-ND
VARISTOR, MULTILAYER, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:Surge protection Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
VARISTOR 47V 1.2KA 2220
VARISTOR 47V 1.2KA 2220
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912605-B72540T0300K062 | 02AC3516 | B72540T0300K062 | B72540T0300K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72540T0300K062 | Varistor, Multilayer, 77V, 2220; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |