Win Source Part Number: 1019748-B72540E0400K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Automotive, AEC-Q200, E
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance @ Frequency: 2000 pF @ 1 MHz
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 1 kA
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 9J
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72540E400K62,495-74
VARISTOR 68V 1KA 2220
VARISTOR, MULTILAYER, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:Automotive E Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1019748-B72540E0400K062 | B72540E0400K062 | 61W8799 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 110V, 2220; Voltage Rating Vac Epcos |
| Package | 2220 (5750 Metric) | Surface Mount |