Manufacturer: EPCOS (TDK)
Win Source Part Number: 863161-B72540E0300K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72540E 300K 62, 495-7480-6, B72540E300K62, CT2220K30G, 495-7480-2, CT2220K30G-ND, 495-7480-1, B72540E300K62-ND
VARISTOR 47V 1.2KA 2220
VARISTOR, MULTILAYER, 38VDC, 2220; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:MLV E Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 47V 1.2KA 2220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 863161-B72540E0300K062 | B72540E0300K062 | 61W8797 | B72540E0300K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72540E0300K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 38Vdc, 2220; Voltage Rating Vac Epcos | Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |