VARISTOR 33V 1.2KA 2220
VARISTOR 33V 1.2KA 2220
VARISTOR, MULTILAYER, 26VDC, 2220; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MLV E Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72540E0200K062 | B72540E0200K062 | 61W8795 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Multilayer, 26Vdc, 2220; Voltage Rating Vac Epcos |
| Package | Surface Mount |