EPCOS AG Varistor/MOV B72540E0200K062

Description
(PRICE/TC), VARISTOR, MULTILAYER, 26VDC, 2220, VOLTAGE RATING VAC:20V, VOLTAGE RATING V DC:26V, PRODUCT RANGE:MLV E SERIES, CLAMPING VOLTAGE VC MAX:54V, VARISTOR CASE STYLE:2220 [5650 METRIC], VARISTOR TYPE:MULTILAYER VARISTOR (MLV), PEAK SURGE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), VARISTOR, MULTILAYER, 26VDC, 2220, VOLTAGE RATING VAC:20V, VOLTAGE RATING V DC:26V, PRODUCT RANGE:MLV E SERIES, CLAMPING VOLTAGE VC MAX:54V, VARISTOR CASE STYLE:2220 [5650 METRIC], VARISTOR TYPE:MULTILAYER VARISTOR (MLV), PEAK SURGE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 43618159 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
43618159
Varistor/MOV 43618159
(PRICE/TC), VARISTOR, MULTILAYER, 26VDC, 2220, VOLTAGE RATING VAC:20V, VOLTAGE RATING V DC:26V, PRODUCT RANGE:MLV E SERIES, CLAMPING VOLTAGE VC MAX:54V, VARISTOR CASE STYLE:2220 [5650 METRIC], VARISTOR TYPE:MULTILAYER VARISTOR (MLV), PEAK SURGE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), VARISTOR, MULTILAYER, 26VDC, 2220, VOLTAGE RATING VAC:20V, VOLTAGE RATING V DC:26V, PRODUCT RANGE:MLV E SERIES, CLAMPING VOLTAGE VC MAX:54V, VARISTOR CASE STYLE:2220 [5650 METRIC], VARISTOR TYPE:MULTILAYER VARISTOR (MLV), PEAK SURGE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 43618159
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Varistors - 2459108 - RS Components, Ltd.
Specs
Mounting / Packaging Radial Leads
Standards and Certifications RoHS
Supply Voltage (VS) 430 volts
View Details
TPMOV (Thermally Protected MOV) - 150TPMOVST - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 150 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details