VARISTOR 27V 1.2KA 2220
VARISTOR 27V 1.2KA 2220
VARISTOR, MULTILAYER, 22VDC, 2220; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:MLV E Series; Clamping Voltage Vc Max:44V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72540E0170K062 | B72540E0170K062 | 61W8794 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Multilayer, 22Vdc, 2220; Voltage Rating Vac Epcos |
| Package | Surface Mount, MLCV |