Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011987-B72530V80L62
Packaging: Tape and Reel
Length: 3.2 mm
Capacitance: 3 nF
Clamping Voltage: 30 V
Voltage Tolerance: 15 %
Clamping Current: 2.5 A
Varistor Voltage: 15 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72530V80L62B72530-V
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 8 V
Max Voltage Rating (DC): 11 V
Max Surge Current: 400 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1011987-B72530V80L62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72530V80L62 |
| RoHS Compliant | RoHS |