Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047881-B72530V250K6
Packaging: Tape & Reel (TR)
Voltage Rating: 31 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 1.2 nF
Clamping Voltage: 65 V
Composition: Ceramic
Material: Metal
Voltage Tolerance: 10 %
Energy: 1.7 J
Clamping Current: 2.5 A
Varistor Voltage: 39 V
Categories: TVS - Varistors,MOVs
Case / Package: 1210
Alternative Parts (Cross-Reference): MOV-07D330K; MOV-07D330KTR; V33ZS1P; V33ZC1P; B72530T0300K062; VJ13MC0260KBAB72530-
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 25 V
Max Voltage Rating (DC): 31 V
Max Output Current: 400 A
Max Surge Current: 300 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047881-B72530V250K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72530V250K62 |
| RoHS Compliant | RoHS |
| Package | 1210 |
| VC | 65 volts |