Manufacturer: EPCOS (TDK)
Win Source Part Number: 769541-B72530V0250K0
Packaging: Reel package
Package: 1210
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Family Name: CN
Varistor Voltage (Typ): 39V
Current - Surge: 300A
Maximum AC Volts: 25VAC
Maximum DC Volts: 31VDC
Energy: 1.7J
Categories: Circuit Protection
Varistor Voltage (Minimum): 35.1V
Varistor Voltage (Maximum): 42.9V
Alternative Parts (Cross-Reference): VJ13M00250KBA;
Introduction Date: June 17, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
VARISTOR 39V 300A 1210
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 769541-B72530V0250K062 | B72530V0250K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72530V0250K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 300 amps |