Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976200-B72530T400K62
Termination: SMD/SMT
Length: 3.2 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Capacitance: 500 pF
Tolerance: 10 %
Clamping Voltage: 110 V
Composition: Ceramic
Height: 1.7 mm
Voltage Tolerance: 10 %
Width: 2.5 mm
Energy: 2.3 J
Clamping Current: 2.5 A
Varistor Voltage: 68 V
Categories: TVS - Varistors,MOVs
Case / Package: 3225
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080, 8533400080
Case Code (Imperial): 1210
Voltage Rating (AC): 40 V
Max Voltage Rating (AC): 40 V
Max Voltage Rating (DC): 56 V
Voltage Rating (DC): 56 V
Max Surge Current: 250 A
Max Varistor Voltage: 74.8 V
Min Varistor Voltage: 61.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 976200-B72530T400K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72530T400K62 |
| RoHS Compliant | RoHS |
| Package | 1210 |
| VC | 110 volts |