Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021661-B72530T170K6
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 1800pF @ 1kHz
Varistor Voltage (Min): 24.3V
Varistor Voltage (Typ): 27V
Varistor Voltage (Max): 29.7V
Current - Surge: 400A
Maximum AC Volts: 17VAC
Maximum DC Volts: 22VDC
Energy: 1.7J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 1210 (3225 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
VARISTOR 27V 400A 1210
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021661-B72530T170K62 | B72530T170K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72530T170K62 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 400 amps |