The Varistor 1210, 85Vdc from Epcos is a multilayer varistor (MLV) designed for surge protection applications. It features a voltage rating of 85V DC and a maximum clamping voltage of 165V. This component is capable of handling peak surge currents up to 6000A for 8/20 µs pulses and 45A for 10/700 µs pulses, making it suitable for protecting sensitive electronic devices from transient overvoltages. The varistor is RoHS compliant and available in a 1210 case style, which corresponds to a metric size of 3225. It is designed for use in various applications, including industrial equipment, power supplies, and control systems.
VARISTOR, 1210, 85VDC; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:CT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 100V 200A 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 38K0008 | B72530T0600K062 |
| Product Name | Varistor, 1210, 85Vdc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |