EPCOS AG Electronic Surplus - B72530T0600K062 B72530T0600K062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759833-B72530T0600K0 62 Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 200A Maximum AC Volts: 60V Maximum DC Volts: 85V Energy: 2.0J Varistor Voltage: 100V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1210 (3225 Metric) Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 200pF at 1kHz
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 759833-B72530T0600K0 62 Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 200A Maximum AC Volts: 60V Maximum DC Volts: 85V Energy: 2.0J Varistor Voltage: 100V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1210 (3225 Metric) Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 200pF at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - B72530T0600K062 - 759833-B72530T0600K062 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - B72530T0600K062
759833-B72530T0600K062
Electronic Surplus - B72530T0600K062 759833-B72530T0600K062
Manufacturer: EPCOS (TDK) Win Source Part Number: 759833-B72530T0600K0 62 Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 200A Maximum AC Volts: 60V Maximum DC Volts: 85V Energy: 2.0J Varistor Voltage: 100V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1210 (3225 Metric) Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 200pF at 1kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 759833-B72530T0600K062
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 200A
Maximum AC Volts: 60V
Maximum DC Volts: 85V
Energy: 2.0J
Varistor Voltage: 100V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1210 (3225 Metric)
Varistor Voltage (Minimum): 90V
Varistor Voltage (Maximum): 110V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 200pF at 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 759833-B72530T0600K062
Product Name Electronic Surplus - B72530T0600K062
Mounting / Packaging SMT, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD protection for In-vehicle networks - PESD2CANFD24V-UX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
3 suppliers