VARISTOR 82V 200A 1210
VARISTOR, SMD 1210, 65VDC; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:CT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 82V 200A 1210
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72530T0500K062 | 12T1482 | B72530T0500K062 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Smd 1210, 65Vdc; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Surface Mount, MLCV |