EPCOS AG Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors B72530T0350K062

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 7VAC Maximum DC Volts: 5.5VDC Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 7VAC Maximum DC Volts: 5.5VDC Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 7VAC Maximum DC Volts: 5.5VDC Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Packaging: Bulk
Part Status: Obsolete
Maximum AC Volts: 7VAC
Maximum DC Volts: 5.5VDC
Varistor Voltage (Min): 60 V
Varistor Voltage (Typ): 25V
Varistor Voltage (Max): 80 V
Current - Surge: 1.2 kA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
4 suppliers