VARISTOR, MLV, 25V, 1210; Voltage Rating VAC:6V; Voltage Rating V DC:8V; Product Range:Standard Series; Clamping Voltage Vc Max:25V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes
VARISTOR 11V 300A 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 99AC3884 | B72530T0060M062 |
| Product Name | Varistor, Mlv, 25V, 1210; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |