VARISTOR, MLV, 17V, 1210; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:Standard Series; Clamping Voltage Vc Max:17V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 8V 250A 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 99AC3883 | B72530T0040M062 |
| Product Name | Varistor, Mlv, 17V, 1210; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |