VARISTOR, MLV, AEC-Q200, 90V, 1210; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:E Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 56V 250A 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 24AC7790 | B72530E0350K062 |
| Product Name | Varistor, Mlv, Aec-Q200, 90V, 1210; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |