Manufacturer: EPCOS (TDK)
Win Source Part Number: 863159-B72530E0300K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-7472-6, 495-7472-2, 495-7472-1, B72530E300K62, B72530E 300K 62, B72530E300K62-ND
VARISTOR, MULTILAYER, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:Automotive E Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A RoHS Compliant: Yes
VARISTOR 47V 300A 1210
VARISTOR 47V 300A 1210
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 863159-B72530E0300K062 | 61W8793 | B72530E0300K062 | B72530E0300K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72530E0300K062 | Varistor, Multilayer, 77V, 1210; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |