VARISTOR 39V 300A 1210
VARISTOR, MULTILAYER, 31VDC, 1210; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:MLV E Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 39V 300A 1210
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72530E0250K062 | 61W8792 | B72530E0250K062 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 31Vdc, 1210; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Surface Mount, MLCV |