Manufacturer: EPCOS (TDK)
Win Source Part Number: 912600-B72530E0170K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72530E170K62-ND, B72530E170K62, 495-7469-6, 495-7469-2, B72530E 170K 62, 495-7469-1
VARISTOR, MULTILAYER, 22VDC, 1210; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:MLV E Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 27V 400A 1210
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912600-B72530E0170K062 | 61W8790 | B72530E0170K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72530E0170K062 | Varistor, Multilayer, 22Vdc, 1210; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |