Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983859-B72520V300K62
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 1 A
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 500 pF
Tolerance: 10 %
Clamping Voltage: 77 V
Height: 1.7 mm
Material: Metal
Width: 1.6 mm
Energy: 1.1 J
Clamping Current: 1 A
Varistor Voltage: 47 V
Categories: TVS - Varistors,MOVs
Case / Package: 3216
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080
Case Code (Imperial): 1206
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 38 V
Voltage Rating (DC): 38 V
Flammability Rating: UL94 V-0
Max Surge Current: 200 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 983859-B72520V300K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520V300K62 |
| RoHS Compliant | RoHS |
| Package | 1206 |
| VC | 77 volts |