Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981673-B72520V1140S2
Packaging: Tape and Reel
Length: 3.2 mm
Contact Plating: Silver
Capacitance: 800 pF
Clamping Voltage: 40 V
Voltage Tolerance: 23 %
Energy: 600 mJ
Clamping Current: 1 A
Varistor Voltage: 22 V
Categories: TVS - Varistors,MOVs
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 14 V
Max Voltage Rating (AC): 14 V
Max Voltage Rating (DC): 16 V
Voltage Rating (DC): 16 V
Max Surge Current: 200 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 981673-B72520V1140S262 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520V1140S262 |
| RoHS Compliant | RoHS |