Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021659-B72520V0350K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Varistor Voltage (Min): 50.4V
Varistor Voltage (Typ): 56V
Varistor Voltage (Max): 61.6V
Current - Surge: 100A
Maximum AC Volts: 35VAC
Maximum DC Volts: 45VDC
Energy: 0.40J
Categories: Circuit Protection
Status: Active
Dimension: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021659-B72520V0350K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520V0350K062 |
| IFSM | 100 amps |