Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021658-B72520V0140K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Varistor Voltage (Min): 19.8V
Varistor Voltage (Typ): 22V
Varistor Voltage (Max): 24.2V
Current - Surge: 200A
Maximum AC Volts: 14VAC
Maximum DC Volts: 18VDC
Energy: 0.50J
Categories: Circuit Protection
Status: Active
Dimension: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021658-B72520V0140K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520V0140K062 |
| IFSM | 200 amps |