Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021660-B72520V0040M
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Varistor Voltage (Min): 6.4V
Varistor Voltage (Typ): 8V
Varistor Voltage (Max): 9.6V
Current - Surge: 150A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.5VDC
Energy: 0.30J
Categories: Circuit Protection
Status: Active
Dimension: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021660-B72520V0040M062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520V0040M062 |
| IFSM | 150 amps |