Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142654-B72520T60M62
Packaging: Cut Tape
Length: 3.2 mm
Number of Circuits: 1
Contact Plating: Tin
Capacitance: 1.2 nF
Clamping Voltage: 25 V
Height: 1.7 mm
ESD Protection: Yes
Energy: 400 mJ
Clamping Current: 1 A
Varistor Voltage: 11 V
Categories: TVS - Varistors,MOVs
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080
Case Code (Imperial): 1206
Voltage Rating (AC): 6 V
Max Voltage Rating (AC): 6 V
Max Voltage Rating (DC): 8 V
Voltage Rating (DC): 8 V
REACH SVHC: No SVHC
Max Surge Current: 200 A
Max Operating Temperature: 125 °C
Max Varistor Voltage: 13.2 V
Min Varistor Voltage: 8.8 V
Case Code (Metric): 3216
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1142654-B72520T60M62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520T60M62 |
| RoHS Compliant | RoHS |
| Package | 1206 |
| VC | 25 volts |