EPCOS AG Voltage Rating Vac Epcos B72520T400K62.

Description
Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: No
Datasheet
Description
Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 23AC2969 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
23AC2969
Voltage Rating Vac Epcos 23AC2969
Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: No

Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC2969
Product Name Voltage Rating Vac Epcos
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-46DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
3 suppliers
Single Diodes - BAS321/8X-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
6 suppliers
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
SPAD modules - C16531-050GD - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details