TDK-Lambda Americas Inc., High Power Division Voltage Rating Vac Tdk B72520T350K62.

Description
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Tdk - 31AC8287 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Tdk
31AC8287
Voltage Rating Vac Tdk 31AC8287
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31AC8287
Product Name Voltage Rating Vac Tdk
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details