Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1334818-B72520T1140S
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 27 V
Current - Surge: 200 A
Maximum AC Volts: 14 V
Maximum DC Volts: 16 V
Energy: 0.6J
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
RoHS Status: ROHS3 Compliant
VARISTOR 22V 200A 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334818-B72520T1140S262 | B72520T1140S262 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |