Manufacturer: EPCOS (TDK)
Win Source Part Number: 912598-B72520T0600K0
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72520T 600K6 2, 495-7103-6, B72520T0600K602, B72520T 600K 62, B72520T600K62-ND, B72520T600K62, 495-7103-1, 495-7103-2
VARISTOR 100V 100A 1206
VARISTOR, 1206, 85VDC; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:CT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912598-B72520T0600K062 | B72520T0600K062 | 89K9745 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520T0600K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1206, 85Vdc; Voltage Rating Vac Epcos |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |